EN
  • EN
  • DE

R1120N201B-TR

Part No R1120N201B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286984-R1120N201B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N201B-TR CAD Model

Description

The R1120N201B-TR is a voltage regulator produced by Ricoh. It likely represents a low-dropout (LDO) regulator designed to provide a regulated 2.0V output. The “N” likely denotes a particular feature or series characteristic. The suffix “-TR” suggests it is packaged in Tape and Reel for automated assembly processes. Given its part number, the R1120 series generally exhibits low supply current and good transient response, beneficial for battery-powered applications.

Applications

  • Power supply for microcontrollers: Provides a stable 2.0V supply for microcontrollers in diverse embedded systems.
  • Voltage regulation for wireless modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication components.
  • Portable electronics devices: Used in mobile phones, tablets, and other battery-powered devices requiring efficient power management.
  • Powering sensors: Provides stable voltage for a variety of sensor applications in industrial and consumer products.
  • Wearable Technology: Used in devices like smartwatches and fitness trackers.

Features

  • Fixed Output Voltage: Delivers a stable 2.0V output.
  • Low Dropout Voltage: Ensures efficient regulation when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Compact Package: Small package for space-saving designs.
  • Excellent Transient Response: Provides a stable output even during rapid load changes.

Benefits

  • Stable Voltage Supply: Provides a reliable and constant 2.0V, ensuring the proper function of connected components.
  • Extended Battery Life: Low supply current minimizes power consumption, prolonging battery life.
  • Overcurrent Protection: Protects against damage from overcurrent or short-circuit conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the required external components.
  • Space-Efficient Solution: Small package is well-suited for compact devices and designs.
  • Stable Operation during Load Changes: Excellent transient response ensures stable voltage even with changing load conditions.

The R1120N201B-TR is an efficient and reliable LDO voltage regulator designed for a wide range of applications. Its low power consumption, protective features, and compact size make it an ideal choice for battery-powered and space-constrained designs where stable voltage regulation is critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.4387 $170.4387
2+ $164.7573 $329.5146
3+ $147.7141 $443.1423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess