EN
  • EN
  • DE

R1114Q281D

Part No R1114Q281D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286942-R1114Q281D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q281D CAD Model

Description

The R1114Q281D is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and regulated 2.8V output voltage from a higher input voltage. It's commonly used in various electronic devices requiring a consistent 2.8V power supply, particularly in battery-powered applications due to its efficiency.

Applications

  • Powering Microcontrollers: Providing a stable 2.8V supply for reliable microcontroller operation in embedded systems.
  • Portable Electronics: Used in smartphones, tablets, digital cameras, and other battery-powered devices for voltage regulation.
  • IoT Devices: Regulating power for sensors, communication modules, and other low-power components in Internet of Things applications.
  • Wireless Communication Modules: Ensuring a stable 2.8V supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Devices: Providing power to low-voltage memory chips requiring a 2.8V supply voltage.

Features

  • Fixed Output Voltage: Precisely regulated 2.8V output.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, maximizing efficiency.
  • High Accuracy: Ensures the output voltage remains within tight tolerances.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent, extending battery life.
  • Small Package Size: Allows for compact circuit designs and integration into small devices.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a stable 2.8V supply.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components.
  • Improved Power Efficiency: Low dropout voltage and quiescent current minimize power losses, leading to longer battery life in portable devices.
  • Extended Battery Life: Low power consumption extends battery life in battery-powered applications.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process.

Additional Details

The R1114Q281D is typically available in small surface-mount packages, such as DFN or SOT-23. The operating temperature range is generally specified as -40°C to +85°C. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capabilities, and package dimensions. The 'D' in the part number may refer to a specific revision or variation of the device.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8824 $58.8240
24+ $4.8267 $115.8408
38+ $4.6754 $177.6652
52+ $4.5253 $235.3156
67+ $4.3740 $293.0580
89+ $3.9212 $348.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess