EN
  • EN
  • DE

R1114Q181B-TR-FA

Part No R1114Q181B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286928-R1114Q181B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q181B-TR-FA CAD Model

Description

The R1114Q181B-TR-FA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage. This particular model features a fixed output voltage of 1.8V.

Applications

  • Power management in portable devices: Such as smartphones, tablets, and other battery-operated devices.
  • Voltage regulation in microcontrollers and microprocessors: Providing a stable and clean power supply.
  • Point-of-load (POL) regulation: Providing localized voltage regulation close to the load.
  • Power supply for IoT (Internet of Things) devices: Ensuring stable power to sensors and communication modules.
  • Post regulation of switching power supplies.

Features

  • Fixed output voltage: 1.8V regulated output.
  • High accuracy: Provides a precisely regulated output.
  • Low dropout voltage: Efficient operation with minimal input-output voltage difference.
  • Overcurrent protection: Protects the IC and the load from excessive current.
  • Thermal shutdown protection: Prevents overheating and damage.
  • Small package size: Enables compact circuit designs.
  • Low quiescent current: Minimizes power consumption in idle conditions.

Benefits

  • Stable power supply: Ensures reliable operation of electronic devices.
  • Protection against damage: Overcurrent and thermal shutdown prevent damage.
  • Improved efficiency: Low dropout voltage and quiescent current minimize power loss.
  • Extended battery life: Low quiescent current prolongs battery life in portable devices.
  • Compact design: Small package facilitates integration into space-constrained applications.
  • Simplified circuit design: Fixed output voltage simplifies design and reduces component count.

Additional Details

The R1114Q181B-TR-FA is commonly available in small surface-mount packages like DFN or SOT-23. The specific package is vendor dependent. The IC typically operates over a temperature range of -40°C to +85°C. Refer to the manufacturer's datasheet for precise specifications including input voltage range, output current capabilities, and package dimensions. The 'TR-FA' suffix signifies tape and reel packaging suitable for automated assembly processes. The 'B' indicates a specific revision or characteristic of the IC.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess