EN
  • EN
  • DE

R1114Q171D-TR-FA

Part No R1114Q171D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286926-R1114Q171D-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q171D-TR-FA CAD Model

Description

The R1114Q171D-TR-FA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for various electronic devices and systems. This particular model features a fixed output voltage of 1.7V.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Voltage regulation in microcontrollers and microprocessors: Ensuring stable power supply for reliable operation.
  • Point-of-load (POL) regulation: Providing localized voltage regulation close to the load for improved efficiency and reduced noise.
  • Power supply for IoT (Internet of Things) devices: Supplying power to sensors, communication modules, and other components.
  • Linear regulators for post regulation.

Features

  • Fixed output voltage: 1.7V for this specific model.
  • High accuracy: Provides a precisely regulated output voltage.
  • Low dropout voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent protection: Protects the IC and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage to the IC.
  • Small package size: Allows for compact circuit designs.
  • Low quiescent current: Minimizes power consumption when the load is light or absent, extending battery life in portable devices.

Benefits

  • Stable power supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Protection against damage: Overcurrent and thermal shutdown features prevent damage to the IC and the load.
  • Improved efficiency: Low dropout voltage and low quiescent current minimize power loss.
  • Extended battery life: Low quiescent current contributes to longer battery life in portable applications.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Simplified circuit design: Fixed output voltage simplifies the design process and reduces the number of external components required.

Additional Details

The R1114Q171D-TR-FA is typically available in a small surface-mount package, such as DFN or SOT-23. The specific package may vary depending on the manufacturer and supplier. The operating temperature range is usually specified as -40°C to +85°C, making it suitable for a wide range of environmental conditions. It is crucial to refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including input voltage range, output current capability, and detailed package dimensions. The 'TR-FA' suffix usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess