EN
  • EN
  • DE

R1114N181D-TR-FF

Part No R1114N181D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286885-R1114N181D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N181D-TR-FF CAD Model

Description

The R1114N181D-TR-FF is a low-dropout (LDO) voltage regulator from Ricoh. This IC is designed to deliver a stable 1.8V output voltage, crucial for powering sensitive components in various electronic devices. Its low quiescent current makes it well-suited for battery-powered applications.

Applications

  • Portable Electronics: Powers microcontrollers, sensors, and other components in devices like smartphones and tablets.
  • Wearable Devices: Regulates voltage for sensors, displays, and communication modules in smartwatches and fitness trackers.
  • IoT Devices: Supplies a stable voltage for sensors, communication modules, and microprocessors in various IoT applications.
  • Wireless Modules: Provides clean power to Bluetooth, Wi-Fi, and other wireless communication modules.
  • Camera Modules: Offers a stable voltage source for camera sensors and associated circuitry.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: The low quiescent current extends battery life in portable and battery-powered devices.
  • Improved System Reliability: The high output voltage accuracy ensures stable operation of connected circuits.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance overall system reliability.
  • Compact Design: Typically available in small surface-mount packages, making it suitable for space-constrained applications.
  • Simplified Design: Integrated protection features simplify the design process.

Additional Details

The R1114N181D-TR-FF typically operates with an input voltage range of 2.0V to 6.0V. It is available in a SOT-23-5 package. The operating temperature range is generally from -40°C to +85°C. The IC includes a chip enable (CE) pin, which can be used to shut down the regulator and reduce power consumption when the device is not in use.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess