EN
  • EN
  • DE

R1114D281D-TR-FB

Part No R1114D281D-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286853-R1114D281D-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D281D-TR-FB CAD Model

Description

The R1114D281D-TR-FB is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage even when the input voltage is only slightly higher than the desired output voltage. The “-TR-FB” suffix indicates tape and reel packaging for automated assembly, as well as specific features related to environmental compliance and possibly improved performance compared to the base model.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Voltage Regulation for Microcontrollers and Processors: Ensuring a stable supply voltage for reliable operation.
  • Post-Regulation for DC-DC Converters: Improving the output voltage accuracy and reducing ripple.
  • Power Supply for RF and Analog Circuits: Providing a clean and stable power source for sensitive circuitry.
  • Battery-powered Industrial Equipment: Sensors, data loggers, and other remote devices.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying load current.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Small Package Size: Allows for compact circuit designs.
  • Enable/Disable Function: Offers external control over the regulator's operation, reducing power consumption when not needed.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, extending the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunction due to voltage fluctuations.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The exact specifications, such as input voltage range, output voltage, dropout voltage, and quiescent current, vary depending on the specific model within the R1114D series. The '281D' portion of the identifier suggests a nominal output voltage of 2.8V, however, one must refer to the Ricoh datasheet for the R1114D281D-TR-FB for precise electrical characteristics, thermal performance, and application circuit examples. The datasheet is crucial for understanding the specific performance benefits indicated by the '-FB' suffix. The device is typically available in a small SOT-23 or similar surface-mount package.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess