EN
  • EN
  • DE

R1110N291B-TR

Part No R1110N291B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286757-R1110N291B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1110N291B-TR CAD Model

Description

The Ricoh R1110N291B-TR is a low-dropout (LDO) voltage regulator designed for portable applications. It offers low supply current and high accuracy, making it suitable for battery-powered devices and other applications where power efficiency is critical. The "-TR" suffix indicates that the component is supplied on tape and reel for automated assembly.

Applications

  • Smartphones and Tablets: Powers various components requiring stable voltage regulation.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Suitable for sensors, wireless modules, and other low-power IoT applications.
  • Portable Audio Players: Powers audio components for high-quality sound reproduction.
  • Wireless Communication Modules: Used in Bluetooth, Wi-Fi, and other wireless communication devices.

Features

  • Low Dropout Voltage: Provides stable output voltage even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent damage from overheating.
  • Small Package: Compact SOT-23-5 package for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a precise and stable output voltage.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features improve system robustness.
  • Stable and Accurate Voltage: Provides a clean and consistent power supply for sensitive components.
  • Compact Design: Small form factor enables integration into miniaturized electronic devices.
  • Easy Implementation: Simple design and functionality facilitate easy integration into various applications.

Additional Details

The R1110N291B-TR offers a fixed output voltage of 2.9V. It typically operates with an input voltage range of 1.6V to 5.5V. The output current capability is generally around 300mA. It is housed in a small SOT-23-5 package. The device includes a chip enable function, allowing it to be turned on and off to further conserve power. It is also designed to be stable with ceramic capacitors, which helps reduce the overall solution size and cost. The thermal shutdown feature is activated at a high temperature, protecting the device from potential thermal damage.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Zilog
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess