EN
  • EN
  • DE

RTC5606H

Part No RTC5606H
Manufacturer Richwave
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117974-RTC5606H
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC5606H CAD Model

Description

The Richwave RTC5606H is a highly integrated, low-power, and high-performance audio codec designed for a wide range of portable applications. This codec incorporates a stereo audio digital-to-analog converter (DAC) and a stereo audio analog-to-digital converter (ADC), along with various audio processing capabilities. It is a suitable solution for devices requiring clear and efficient audio processing.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Voice Recorders
  • Gaming Devices

Features:

  • Stereo Audio DAC and ADC: Provides high-quality audio conversion for both playback and recording.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring extended battery life.
  • Integrated Headphone Amplifier: Delivers sufficient power to drive headphones directly.
  • Digital Audio Interface: Supports standard digital audio interfaces like I2S, PCM, and TDM.
  • Advanced Audio Processing: Includes features like noise reduction, echo cancellation, and equalization.
  • Small Package Size: Compact design allows for integration into small form-factor devices.
  • Support for Multiple Sample Rates: Accommodates various audio formats and qualities.
  • Built-in PLL: Provides clock generation for the audio codec.

Benefits:

  • Enhanced Audio Quality: Provides clear and crisp audio for an improved user experience.
  • Extended Battery Life: Low power consumption ensures longer usage times for portable devices.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Board Space: Compact package size enables smaller and more efficient device designs.
  • Cost-Effective Solution: Integrated functionality reduces overall system costs.
  • Improved Voice Communication: Noise reduction and echo cancellation enhance voice clarity in communication applications.

Additional Details:

The RTC5606H operates over a wide voltage range and supports various audio sample rates, making it adaptable to different audio formats and quality requirements. It features a flexible digital audio interface that is compatible with common audio standards, simplifying integration with various processors and SoCs. The integrated headphone amplifier delivers ample power to drive headphones without requiring additional external components. The advanced audio processing algorithms ensure high-quality audio performance in diverse environments. Its small package size makes it ideal for use in compact portable devices.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
350+ $0.2882 $100.8700
540+ $0.2792 $150.7680
745+ $0.2702 $201.2990
960+ $0.2612 $250.7520
1,285+ $0.2342 $300.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess