EN
  • EN
  • DE

RT9818C-29PQV

Part No RT9818C-29PQV
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184945-RT9818C-29PQV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9818C-29PQV CAD Model

Description

The RT9818C-29PQV is a highly accurate voltage detector from Richtek USA Inc. It is specifically designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predetermined threshold. This is crucial for maintaining the integrity and stability of sensitive electronic systems.

Applications

  • Microcontroller and microprocessor systems: Ensuring a reliable reset during power-up, power-down, and brownout events.
  • Battery-operated devices: Monitoring battery voltage to prevent deep discharge and maximize battery lifespan.
  • Power supply monitoring: Protecting connected circuits by detecting undervoltage or overvoltage conditions.
  • Embedded systems: Providing voltage supervision and reset functionality for various embedded applications.
  • Automotive electronics: Safeguarding electronic control units (ECUs) from voltage fluctuations.

Features

  • High-precision voltage detection: Offers accurate voltage monitoring for reliable operation.
  • Low quiescent current: Minimizes power consumption, ideal for battery-powered applications.
  • Open-drain output: Provides flexible interfacing with different logic levels.
  • Small package size: Enables compact designs and saves board space.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation near the threshold voltage.
  • Wide operating voltage range: Suitable for various power supply voltages.

Benefits

  • Enhanced system reliability: Prevents system malfunctions caused by voltage variations.
  • Extended battery life: Low power consumption maximizes battery runtime.
  • Simplified circuit design: Reduces the need for external components, simplifying the overall design process.
  • Improved system protection: Protects against damage caused by undervoltage and overvoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The RT9818C-29PQV typically has a voltage detection threshold around 2.9V, as indicated by the "-29" designation. The "PQV" likely refers to the package type and specific features or revisions. For detailed electrical characteristics, timing diagrams, and application notes, consult the official Richtek datasheet. The open-drain output necessitates an external pull-up resistor for proper operation. Its low power consumption makes it suitable for applications where power saving is crucial. The specific package should be verified to ensure PCB footprint compatibility.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess