EN
  • EN
  • DE

RT9818A-26GB(CMO)

Part No RT9818A-26GB(CMO)
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23-5
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756207-RT9818A-26GB(CMO)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9818A-26GB(CMO) CAD Model

Description

The RT9818A-26GB(CMO) is a power management integrated circuit (PMIC) manufactured by Richtek USA Inc. It is a highly integrated power management solution designed for various portable and battery-powered applications. This PMIC typically includes functions such as voltage regulation, battery charging, and system monitoring, all in a single chip.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to manage power distribution and battery charging.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable devices for efficient power management.
  • IoT Devices: Integrated into various IoT devices for power regulation and battery management.
  • Handheld Instruments: Used in portable measuring instruments and diagnostic tools for power control and regulation.
  • Battery-Powered Systems: Suitable for any system that relies on battery power and requires efficient power management.

Features

  • Integrated Voltage Regulators: Includes multiple voltage regulators to provide stable power to different system components.
  • Battery Charging: Integrated battery charging circuitry supports various battery types and charging profiles.
  • System Monitoring: Provides monitoring of voltage, current, and temperature to ensure safe and efficient operation.
  • Low Quiescent Current: Designed for low quiescent current to minimize power consumption in standby mode.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown to protect the system from damage.

Benefits

  • Efficient Power Management: Optimizes power consumption to extend battery life in portable devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components, saving board space and cost.
  • Enhanced System Reliability: Protection features ensure safe and reliable operation, preventing damage from power-related issues.
  • Simplified Design: Integrated solution simplifies the design process, reducing development time and effort.
  • Improved System Performance: Stable and regulated power ensures optimal performance of system components.

Additional Details

Technical Specifications:

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Output Voltage: Multiple regulated output voltages (e.g., 1.2V, 1.8V, 3.3V)
  • Charging Current: Programmable charging current for different battery capacities
  • Quiescent Current: Typically in the microampere range
  • Package: QFN or similar compact package

Functional Description: The RT9818A-26GB(CMO) provides a comprehensive power management solution by integrating voltage regulation, battery charging, and system monitoring functions. It ensures that all system components receive stable and regulated power, optimizing overall system performance and battery life.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess