EN
  • EN
  • DE

1N5350BRLG(13V)

Part No 1N5350BRLG(13V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150073-1N5350BRLG(13V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5350BRLG(13V) CAD Model

Description

Product Overview: 1N5350BRLG(13V) Zener Diode from ON Semiconductor

The 1N5350BRLG is a robust Zener diode, designed and manufactured by ON Semiconductor, a leader in the electronic components industry. This Zener diode is engineered to provide a reliable voltage regulation solution with a nominal Zener voltage of 13 volts. It is widely used in various applications for voltage stabilization and voltage reference purposes.

Key Features

  • Zener Voltage (VZ): 13V with a tolerance of ±5%, ensuring precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 5 watts of power, making it suitable for high-power applications.
  • Package: Housed in an axial-lead, transfer-molded plastic package that is designed for high thermal performance and reliability.
  • Surge Current Capability: Equipped to handle surge currents, making it reliable for transient voltage protection.
  • Operating Temperature: Can operate over a broad temperature range from -65°C to +200°C, accommodating various environmental conditions.
  • Lead Free: This product is lead-free and RoHS compliant, making it an environmentally friendly choice.
  • Reverse Leakage Current: Exhibits low leakage current, which enhances its efficiency in circuit operation.

Applications

The 1N5350BRLG Zener diode is versatile and can be implemented in a multitude of electronic circuits. Its primary applications include:

  • Voltage regulation circuits
  • Overvoltage and transient voltage protection
  • Power supply circuits
  • Switching power supplies
  • Other types of industrial and consumer electronic equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5350BRLG Zener diode is no exception. Each diode is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected by electronic designers and engineers. Customers can rely on the consistent performance and durability of this Zener diode for their critical circuit designs.

With its combination of features, the 1N5350BRLG(13V) Zener diode from ON Semiconductor is an excellent choice for designers looking for a high-performance voltage regulation component.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess