EN
  • EN
  • DE

RT9701GB/PB

Part No RT9701GB/PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184888-RT9701GB/PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9701GB/PB CAD Model

Description

The RT9701GB/PB is a power distribution switch designed by Richtek USA Inc. to protect electronic circuits from overcurrent conditions. This device is engineered to provide a reliable and efficient means of controlling power distribution, ensuring the safety and longevity of connected components.

Applications:

  • USB Power Distribution: Protects USB ports in computers, laptops, and peripherals from overcurrent damage.
  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices to manage power consumption and prevent overloads.
  • Hot-Swap Applications: Allows the safe insertion and removal of components in live systems without risking damage.
  • Power Supplies: Protects power supply outputs from overcurrent and short-circuit conditions, ensuring stable operation.
  • General Purpose Power Switching: Can be implemented in a wide range of applications where controlled power distribution is required.

Features:

  • Overcurrent Protection: Limits current flow to protect the circuit and connected devices from damage due to excessive current.
  • Thermal Shutdown: Protects the device itself from overheating by disabling the switch when the temperature exceeds a predefined threshold.
  • Reverse Blocking: Prevents current from flowing backward into the power source, protecting upstream components from damage.
  • Low On-Resistance: Minimizes voltage drop and power loss during normal operation, improving overall efficiency.
  • Enable/Disable Control: Allows external control of the switch, enabling or disabling power distribution as needed.
  • Compact Package: Typically available in small form-factor packages like SOT-23, making it suitable for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection improve the reliability of the system by preventing damage caused by fault conditions.
  • Simplified Design: Integrated protection features reduce the number of external components required, simplifying circuit design and saving board space.
  • Efficient Power Management: Low on-resistance ensures efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control enables dynamic power management and load switching.
  • Cost-Effective Solution: Provides a cost-effective means of protecting sensitive components and preventing system failures.

Additional Details:

The RT9701GB/PB is designed to operate within a specific input voltage range, typically around 2.5V to 5.5V, making it compatible with a wide range of power supply voltages. The overcurrent limit is a critical parameter and is specified in the datasheet. It’s essential to consult the datasheet for precise specifications, including the operating temperature range, package dimensions, and pinout information. The device includes an internal MOSFET which allows for efficient switching and low power dissipation. The RT9701GB/PB also adheres to industry standards for ESD protection.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess