EN
  • EN
  • DE

RT9629BZQW

Part No RT9629BZQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 24-WQFN (5x5)
Manufacturer Richtek USA Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WQFN Exposed Pad
Case / Package 24-WQFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1028-1235-1, -RT9629BZQW, 1028-1235-2, 1028-1235-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932538-RT9629BZQW
Ultra Librarian 3D Model Ultra Librarian RT9629BZQW CAD Model

Description

The RT9629B is a high-efficiency synchronous rectified step-down (buck) converter manufactured by Richtek USA Inc. It is designed to provide a stable and efficient voltage conversion for various electronic devices. The RT9629B integrates high-side and low-side MOSFETs and operates with a wide input voltage range, making it suitable for a variety of applications.

Applications

  • Point-of-load (POL) regulators
  • Embedded systems
  • Networking equipment
  • Industrial power supplies
  • Distributed power architectures

Features

  • Wide input voltage range
  • High efficiency
  • Integrated high-side and low-side MOSFETs
  • Adjustable output voltage
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits

  • Increased energy efficiency due to synchronous rectification
  • Stable and adjustable voltage supply for various loads
  • Simplified design with integrated MOSFETs
  • Protection against over-current, over-temperature, and under-voltage conditions
  • Improved system reliability due to built-in protection features

Detailed Specifications

The RT9629BZQW typically supports an input voltage range from 4.5V to 18V. The output voltage is adjustable via external resistors. It delivers up to 3A of continuous output current. The switching frequency can be externally programmed. It is available in a thermally enhanced package, such as a WDFN package, suitable for efficient heat dissipation.

The synchronous rectification minimizes power loss by replacing the Schottky diode with a low RDS(on) MOSFET, improving the overall efficiency of the converter. The integrated MOSFETs reduce the external component count and simplify the PCB layout. The adjustable output voltage allows the converter to be tailored to different load requirements. The over-current, over-temperature, and under-voltage protection features safeguard the converter and the connected load from damage in fault conditions.

In summary, the RT9629BZQW is a high-performance synchronous buck converter suitable for a wide range of applications requiring efficient and stable voltage conversion. Its wide input voltage range, adjustable output voltage, and integrated protection features make it an excellent choice for point-of-load regulation and distributed power architectures.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess