EN
  • EN
  • DE

RT9541CCER

Part No RT9541CCER
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089237-RT9541CCER
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9541CCER CAD Model

Description

The RT9541CCER is a single-cell Li-ion/Li-Polymer battery charger IC manufactured by Richtek USA Inc. It is designed for portable applications requiring efficient and safe charging of single-cell batteries. The device is capable of operating from both USB and AC adapter power sources and incorporates several protection features to ensure battery safety and longevity.

Applications:

  • Smartphones: Charging solution for single-cell batteries in smartphones.
  • Tablets: Used to charge single-cell Li-ion/Li-Polymer batteries in tablet computers.
  • Portable Speakers: Integrated to manage battery charging in portable audio devices.
  • Wearable Devices: Suitable for charging batteries in smartwatches and fitness trackers.
  • Low-Power Handheld Devices: Ideal for various handheld gadgets requiring compact and efficient battery charging.

Features:

  • USB/AC Adapter Input: Supports charging from both USB ports and AC adapters.
  • Constant Current/Constant Voltage (CC/CV) Algorithm: Employs the standard CC/CV charging method for optimal battery charging.
  • Pre-charge Function: Provides a pre-charge mode for deeply discharged batteries.
  • Overvoltage Protection (OVP): Includes OVP to prevent damage from overvoltage conditions.
  • Overcurrent Protection (OCP): Incorporates OCP to protect the battery from excessive charging current.

Benefits:

  • Efficient Battery Charging: Ensures efficient and reliable charging of single-cell Li-ion/Li-Polymer batteries.
  • Battery Safety: Incorporates multiple protection features for enhanced battery safety.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages from USB and AC adapters.
  • Compact Solution: Small form factor suitable for space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying the design process.

The RT9541CCER typically features a programmable charging current to match different battery capacities. It includes thermal shutdown protection to prevent overheating during charging. The device offers end-of-charge termination to prevent overcharging and prolong battery life. Furthermore, automatic recharge functionality maintains the battery at full charge. The RT9541CCER’s compact size, comprehensive feature set, and robust protection mechanisms make it a popular choice for single-cell battery charging applications.

You May Also Be Interested in

TURCK
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess