The RT9285CPJ6 is a highly integrated single-phase synchronous buck converter from Richtek USA Inc. It's designed to provide a cost-effective and efficient solution for powering various low-voltage applications. This converter integrates both high-side and low-side MOSFETs, minimizing external component count and simplifying PCB layout.
Applications
- Notebook Computers
- Motherboards
- Graphics Cards
- Set-Top Boxes
- Networking Equipment
Features
- Integrated MOSFETs: High-side and low-side MOSFETs are integrated into a single package for efficiency and space savings.
- Input Voltage Range: Operates from a wide input voltage range, typically between 4.5V to 26V.
- Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
- High Efficiency: Delivers high efficiency across a wide load range, reducing power losses and heat generation.
- Overcurrent Protection (OCP): Built-in OCP to protect the converter and the load from overcurrent conditions.
- Short-Circuit Protection (SCP): SCP prevents damage to the converter during short-circuit events.
- Overvoltage Protection (OVP): OVP safeguards the load from excessive voltage levels.
- Thermal Shutdown Protection (OTP): OTP shuts down the converter when the junction temperature exceeds a safe limit.
- Enable Pin: An enable pin allows for easy on/off control of the converter.
- Power Good Indicator: A power good indicator signals when the output voltage is within the specified regulation range.
Benefits
- Simplified Design: Integration of MOSFETs and other features simplifies the design process and reduces the number of external components.
- High Efficiency: High efficiency operation minimizes power losses and reduces heat generation, leading to improved system performance.
- Robust Protection: Comprehensive protection features safeguard the converter and the load from various fault conditions.
- Flexible Operation: Adjustable output voltage and enable pin provide flexibility for various application requirements.
- Compact Size: Integrated package minimizes the board space requirement.
Additional Details
The RT9285CPJ6 utilizes a constant on-time (COT) control scheme for fast transient response and stable operation. The switching frequency is typically in the range of 300kHz to 600kHz, depending on the application requirements. The device is available in a compact package, suitable for space-constrained applications. Further technical details, including specific voltage and current ratings, can be found in the official Richtek datasheet.