EN
  • EN
  • DE

RT9232-CS

Part No RT9232-CS
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018230-RT9232-CS
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9232-CS CAD Model

Description

The RT9232-CS is a high-efficiency, synchronous buck converter controller from Richtek USA Inc. It is designed to regulate the output voltage in various power management applications, offering a balance between performance, size, and cost-effectiveness.

Applications:

  • Notebook Computers: Used to generate core voltages for CPUs and GPUs.
  • Graphics Cards: Provides stable and efficient power to high-performance graphics processors.
  • Servers: Regulates power for various server components, including processors and memory.
  • Desktop Computers: Used in motherboard power delivery systems to supply power to key components.
  • Networking Equipment: Provides power for routers, switches, and other networking devices.

Features:

  • Synchronous Buck Converter: Utilizes synchronous rectification to improve efficiency and reduce power loss.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, making it suitable for various applications.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Undervoltage Protection (UVP): Shuts down the converter if the input voltage drops below a certain threshold.
  • Soft-Start Function: Minimizes inrush current during startup, preventing voltage spikes.
  • Voltage Mode PWM Control: Provides stable and accurate voltage regulation.

Benefits:

  • High Efficiency: Minimizes power loss, reducing heat dissipation and improving overall system efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Robust Protection: Protects the converter and the load from various fault conditions.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective: Offers a balance between performance and cost.

Additional Details:

The RT9232-CS typically operates at a high switching frequency to minimize the size of external components. It often requires external MOSFETs to handle the switching current. Datasheets provide detailed specifications for input voltage range, output voltage range, switching frequency, and protection thresholds. It is crucial to consult the datasheet for specific application requirements.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess