EN
  • EN
  • DE

RT9231ACS

Part No RT9231ACS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301413-RT9231ACS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9231ACS CAD Model

Description

The RT9231ACS is a high-efficiency synchronous boost converter designed by Richtek USA Inc., optimized for applications requiring a stable output voltage from low voltage sources, such as single-cell Lithium-Ion batteries. It integrates a low-resistance N-Channel MOSFET to maximize efficiency and minimize power dissipation, making it suitable for portable and battery-powered devices.

Applications:

  • Portable Media Players
  • Digital Still Cameras
  • Smartphones and Mobile Devices
  • GPS Navigation Systems
  • LED Backlighting

Features:

  • High Efficiency: Up to 95% efficiency for extended battery life.
  • Integrated MOSFET: Internal low RDS(on) N-Channel MOSFET simplifies design.
  • Adjustable Output Voltage: Flexible output voltage settings via external components.
  • Soft-Start Function: Limits inrush current during startup.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Under-Voltage Lockout (UVLO): Prevents deep battery discharge.
  • Short-Circuit Protection (SCP): Prevents damage from output shorts.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Integrated MOSFET and minimal external components reduce design complexity.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Compact Solution: Small footprint allows for use in compact devices.

Additional Details:

The RT9231ACS uses a constant frequency PWM control to optimize efficiency and minimize noise. The output voltage is adjustable using external resistors. The device also features a shutdown mode to minimize power consumption when not in use. It is available in a compact package suitable for portable devices.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess