EN
  • EN
  • DE

73S8014RN-IL/F

Part No 73S8014RN-IL/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SOIC / Set-Top Boxes Interface 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Set-Top Boxes
Voltage - Supply 2.7V ~ 5.5V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 73S8014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-73S8014RN-IL/F-MA,73S8014RNILF,MAXMAX73S8014RN-IL/F
Standard Package 36
Win Source Part Number 960948-73S8014RN-IL/F
Ultra Librarian 3D Model Ultra Librarian 73S8014RN-IL/F CAD Model

Description

The 73S8014RN-IL/F is a state-of-the-art integrated circuit (IC) from Maxim Integrated, designed to provide a robust and reliable solution for smart card interface applications. This product is engineered to facilitate seamless communication between smart cards and microcontrollers in various devices such as point-of-sale (POS) terminals, set-top boxes, and security systems.

Key Features

  • Smart Card Interface: The 73S8014RN-IL/F is equipped with an advanced smart card interface that supports ISO7816-3 T=0, T=1 protocols, ensuring compatibility with a wide range of smart cards.
  • Integrated Protection: This IC comes with built-in protection features such as short-circuit and thermal shutdown, which safeguard the device and the smart card against electrical hazards.
  • Low Power Consumption: Designed for efficiency, the 73S8014RN-IL/F operates with minimal power consumption, making it suitable for battery-powered applications.
  • High Durability: Maxim Integrated has designed this product to withstand the wear and tear of frequent use, ensuring a long operational lifespan.
  • Flexible Voltage Range: The IC supports a wide range of supply voltages from 2.7V to 5.5V, providing versatility for various application requirements.

Applications

The 73S8014RN-IL/F is ideal for a variety of applications that require secure data transactions. It is commonly used in:

  • Banking and Financial Systems
  • Telecommunication Systems
  • Access Control Systems
  • Identification and Authentication Systems

Technical Specifications

  • Package: The IC is available in a small, lead-free 28-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • ESD Protection: The device includes ESD protection circuits to prevent damage from electrostatic discharges.

In summary, the 73S8014RN-IL/F from Maxim Integrated is a high-performance smart card interface IC that offers a combination of security, efficiency, and durability for a wide range of applications. Its robust feature set ensures that it can meet the needs of even the most demanding smart card communication requirements.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess