EN
  • EN
  • DE

RT8968WSCTR

Part No RT8968WSCTR
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089185-RT8968WSCTR
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8968WSCTR CAD Model

Description

The RT8968WSCTR is a highly integrated, high-efficiency synchronous boost converter from Richtek USA Inc., designed to provide a stable output voltage from a lower input voltage. It is well-suited for applications where a voltage needs to be stepped up, such as in battery-powered devices or portable equipment.

Applications:

  • Portable Power Banks: Boosting battery voltage to a higher output voltage for charging devices.
  • LED Backlighting: Driving LED backlights in LCD displays for mobile phones, tablets, and laptops.
  • Single-Cell Li-Ion to 5V Converters: Converting the voltage from a single Li-Ion battery to a regulated 5V output.
  • Bias Power Supplies: Providing bias voltages in various electronic circuits.
  • Wearable Devices: Powering wearable electronics such as smartwatches and fitness trackers.

Features:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Provides flexibility in selecting the desired output voltage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from output voltage spikes.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Small Package: Enables space-saving designs.

Benefits:

  • Extended Battery Life: High efficiency minimizes energy consumption, resulting in longer battery runtime.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Component Count: Integrated MOSFETs simplify design and lower BOM cost.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.
  • Enhanced Performance: Stable voltage regulation improves system performance.

Additional Details:

The RT8968WSCTR typically uses a current-mode control architecture for stable operation and fast transient response. It also includes soft-start functionality to limit inrush current during startup. The switching frequency is generally in the MHz range, allowing for smaller external components. The specific input and output voltage ranges, current capabilities, and other specifications will vary depending on the configuration and external components chosen. Refer to the datasheet for detailed information and application guidelines.

You May Also Be Interested in

Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess