EN
  • EN
  • DE

RT8800CQV

Part No RT8800CQV
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120248-RT8800CQV
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8800CQV CAD Model

Description

The RT8800CQV is a multi-phase synchronous buck controller manufactured by Richtek Technology Corporation. It is designed for powering high-performance CPUs, GPUs, and other demanding loads in various applications, offering high efficiency and precise voltage regulation.

Applications:

  • Desktop PC Motherboards: Powering the CPU and GPU.
  • Notebook Computers: Providing power to the processor and graphics card.
  • Server Systems: Regulating voltage for high-power processors and memory.
  • Graphics Cards: Supplying stable power to GPUs.
  • High-Current Power Supplies: Used in various high-current voltage regulation applications.

Features:

  • Multi-Phase Operation: Distributes current load among multiple phases for improved efficiency and thermal performance.
  • Synchronous Rectification: Uses MOSFETs as synchronous rectifiers to reduce conduction losses and improve efficiency.
  • Voltage Mode Control: Provides accurate voltage regulation with fast transient response.
  • Adjustable Switching Frequency: Allows optimization for efficiency or transient response.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current.
  • Under-Voltage Protection (UVP): Prevents the load from operating at insufficient voltage.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Precise Voltage Regulation: Ensures stable and reliable operation of sensitive loads.
  • Fast Transient Response: Provides quick recovery from load changes.
  • Robust Protection: Protects the load and the controller from various fault conditions.
  • Flexibility: Adjustable parameters allow optimization for different applications.

Technical Specifications:

The RT8800CQV is a multi-phase synchronous buck controller. It supports adjustable switching frequency and features over-voltage, over-current, under-voltage, and thermal shutdown protection. It typically operates with an input voltage range suitable for common power supply rails. The number of supported phases, output voltage range, and other detailed specifications should be confirmed using the Richtek datasheet for the specific part number.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess