EN
  • EN
  • DE

RT8283AHGS

Part No RT8283AHGS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300396-RT8283AHGS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8283AHGS CAD Model

Description

The RT8283AHGS is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It's designed to provide a stable and regulated output voltage from a wide input voltage range, making it suitable for various applications. This converter integrates both high-side and low-side MOSFETs, resulting in higher efficiency and reduced component count compared to asynchronous solutions. The high switching frequency of the RT8283AHGS allows for the use of smaller external components, contributing to a compact overall design.

Applications:

  • Notebook Computers: Used for core voltage regulation and other power rails.
  • Graphics Cards: Provides stable power to the GPU and memory components.
  • Solid State Drives (SSDs): Powers the SSD controller and memory chips.
  • LCD Monitors and TVs: Used for regulating voltage within the display panel.
  • Networking Equipment: Powers routers, switches, and other network devices.

Features:

  • High Efficiency: Synchronous rectification achieves high efficiency, especially at high load currents.
  • Wide Input Voltage Range: Supports a wide input voltage range, typically from 4.5V to 25V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external feedback resistors.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs reduce component count and simplify the design.
  • Current Limit Protection: Built-in current limit protects the converter and the load from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection: Shuts down the converter if the die temperature exceeds a safe limit.

Benefits:

  • Improved Power Efficiency: Synchronous rectification leads to higher efficiency and reduced power losses.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify PCB layout.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Compact Solution: High switching frequency allows for smaller external components, resulting in a compact solution.
  • Stable Output Voltage: Provides a stable and regulated output voltage, crucial for sensitive electronic components.

Additional Details:

The RT8283AHGS employs a constant-on-time (COT) control scheme for fast transient response and excellent load regulation. The switching frequency is typically in the range of hundreds of kHz. External components, such as an inductor, input capacitors, and output capacitors, are required for proper operation. The selection of these components is critical for achieving optimal performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. It comes in a thermally enhanced package for improved thermal performance. The RT8283AHGS is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess