EN
  • EN
  • DE

RT8249AGQW

Part No RT8249AGQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835899-RT8249AGQW
Ultra Librarian 3D Model Ultra Librarian RT8249AGQW CAD Model

Description

The RT8249AGQW is a synchronous step-down (buck) converter IC manufactured by Richtek USA Inc. It's designed to efficiently convert a higher DC voltage to a lower DC voltage while minimizing power losses. This makes it a suitable choice for various applications where power efficiency and compact size are critical.

Applications:

  • Notebook and Laptop Computers: Powering CPU cores, chipsets, and memory.
  • Tablet Devices: Providing regulated power to the processor, display, and other peripherals.
  • Solid State Drives (SSDs): Power management for NAND flash memory and controller.
  • Networking Equipment: Voltage regulation for routers, switches, and other network devices.
  • Portable Devices: Powering various components in smartphones, MP3 players, and other handheld electronics.

Features:

  • High Efficiency: Synchronous rectification reduces switching losses, resulting in higher efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages for versatile application.
  • Adjustable Output Voltage: The output voltage can be adjusted to suit the specific requirements of the load.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Undervoltage Protection (UVP): Protects the load by shutting down the converter when the input voltage is too low.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the internal temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows for easy power management and system control.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent, overvoltage, and overheating.
  • Smaller Solution Size: Integrated components and a compact package reduce the overall solution size.
  • Simplified Design: Reduced component count simplifies the design process.
  • Reduced System Cost: Lower component count and efficient operation can lower the overall system cost.

Additional Details:

The RT8249AGQW utilizes a constant-frequency PWM (Pulse Width Modulation) control scheme for excellent transient response and output voltage regulation. It may also include features such as soft-start to limit inrush current during startup. The datasheet for the RT8249AGQW should be consulted for detailed electrical characteristics, application circuits, and thermal considerations. Proper layout techniques are important to achieve optimal performance and thermal management.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess