EN
  • EN
  • DE

RT8174AGQW

Part No RT8174AGQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835896-RT8174AGQW
Ultra Librarian 3D Model Ultra Librarian RT8174AGQW CAD Model

Description

The RT8174AGQW is a synchronous step-down (buck) converter manufactured by Richtek USA Inc. It's designed to provide a highly efficient and compact power solution for various electronic devices and systems. This converter efficiently converts a higher input voltage to a lower, regulated output voltage, crucial for powering sensitive components.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Tablets and Mobile Devices: Power management for processors, displays, and memory.
  • Solid-State Drives (SSDs): Providing stable voltage for NAND flash memory and controller ICs.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers and switches.
  • Embedded Systems: General-purpose voltage regulation in a wide range of embedded applications.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and improves overall efficiency.
  • Wide Input Voltage Range: Supports a broad range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting downstream components.
  • Undervoltage Protection (UVP): Shuts down the converter if the input voltage falls below a certain threshold.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating by shutting it down when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the converter to be easily turned on and off via an external signal.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent, overvoltage, and overheating.
  • Reduced Solution Size: Integration of power MOSFETs and other features minimizes the required board space.
  • Simplified Design: Internal compensation and other features simplify the design process.
  • Lower System Cost: Reduced component count and simplified design can lower the overall system cost.

Additional Details:

The RT8174AGQW utilizes a constant-frequency PWM (Pulse Width Modulation) control scheme for excellent transient response and output voltage regulation. It often includes features such as soft-start to limit inrush current during startup. Detailed specifications, including switching frequency, input voltage range, output voltage accuracy, and thermal characteristics, can be found in the official datasheet provided by Richtek. It's crucial to consult the datasheet for proper application and to ensure optimal performance and reliability.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess