EN
  • EN
  • DE

RT8008-18GJ5

Part No RT8008-18GJ5
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089176-RT8008-18GJ5
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8008-18GJ5 CAD Model

Description

The RT8008-18GJ5 is a high-efficiency step-down (buck) converter from Richtek USA Inc., designed to provide a regulated 1.8V output voltage. Its primary function is to convert a higher input voltage to a stable 1.8V supply, making it suitable for powering various digital and analog circuits.

Applications:

  • Microcontroller Power: Supplying power to microcontrollers and processors in embedded systems.
  • FPGA Power: Powering field-programmable gate arrays (FPGAs) that require a stable 1.8V supply.
  • Memory Power: Providing power to DDR memory and other memory devices.
  • Sensor Power: Powering sensors and data acquisition systems that operate at 1.8V.
  • General Purpose 1.8V Rail: Creating a 1.8V rail in a variety of electronic devices.

Features:

  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • Wide Input Voltage Range: Accepts a variety of input voltage sources.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Small Package: Enables space-saving designs.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits:

  • Simplified Design: Integrated components and a fixed output voltage simplify board layout and reduce design complexity.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.
  • Stable and Accurate Voltage Regulation: Improves system performance by providing a stable and regulated 1.8V supply.

Additional Details:

The RT8008-18GJ5 utilizes a constant-frequency PWM control architecture for stable and efficient operation. The specific input voltage range, output current capability, and switching frequency are detailed in the datasheet. It is designed to operate with a minimal number of external components. The GJ5 likely represents a specific package type or production code. Refer to the datasheet for comprehensive specifications and application guidance.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess