EN
  • EN
  • DE

RT7207AGQW-GNAA1(Z10)

Part No RT7207AGQW-GNAA1(Z10)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description USB PD Type-C Controller for SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988211-RT7207AGQW-GNAA1(Z10)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7207AGQW-GNAA1(Z10) CAD Model

Description

The RT7207AGQW-GNAA1(Z10) is a high-efficiency, synchronous step-down converter manufactured by Richtek USA Inc. This converter is designed for applications requiring a compact size, high efficiency, and excellent transient response.

Applications:

  • Point-of-load (POL) regulators in networking equipment.
  • Powering microprocessors and microcontrollers in embedded systems.
  • DC-DC conversion in portable devices such as tablets and smartphones.
  • Power management in SSD (Solid State Drive) applications.
  • Voltage regulation in industrial control systems.

Features:

  • High Efficiency: Synchronous rectification improves efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent Protection (OCP): Built-in OCP circuit protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Thermal Shutdown Protection (OTP): Prevents the converter from overheating by shutting down when the temperature exceeds a threshold.
  • Enable/Disable Control: An enable pin allows for easy power sequencing and shutdown.
  • Compact Package: Available in a small QFN (Quad Flat No-leads) package for space-constrained applications.
  • Soft-Start: Reduces inrush current during startup.

Benefits:

  • Improved System Efficiency: Synchronous rectification results in higher efficiency compared to diode-based converters, leading to lower power consumption and longer battery life in portable applications.
  • Reliable Operation: Built-in protection features ensure reliable operation under various fault conditions.
  • Reduced Board Space: The compact QFN package saves valuable board space.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.

Additional Details:

The RT7207AGQW-GNAA1(Z10) typically offers an adjustable switching frequency, allowing designers to optimize for efficiency or transient response. It often incorporates internal compensation, which simplifies the design process by eliminating the need for external compensation components. The specific current rating, switching frequency, and other electrical characteristics can be found in the Richtek datasheet for this part number. It is critical to consult the datasheet for detailed specifications and application guidelines before integrating this converter into a design.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess