EN
  • EN
  • DE

RT6576EGQW

Part No RT6576EGQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Description Dual-Channel Synchronous DC/DC Step-Down Controller with 5V/3.3V LDOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835869-RT6576EGQW
Ultra Librarian 3D Model Ultra Librarian RT6576EGQW CAD Model

Description

The RT6576EGQW is a highly integrated Power Management IC (PMIC) designed primarily for DDR memory power solutions. It integrates a synchronous buck controller and LDO (Low Dropout) regulator in a small package. It is commonly used to provide the VDDQ and VTT voltages required by DDR memory, while also providing a reference voltage (VREF). The IC is designed to be highly efficient and provides various protection features to ensure stable and reliable operation.

Applications:

  • DDR4 Memory Power
  • DDR3 Memory Power
  • Notebook Computers
  • Desktop Computers
  • Graphics Cards

Features:

  • Synchronous Buck Controller: High-efficiency step-down conversion for VDDQ generation.
  • Integrated LDO Regulator: Provides a clean and stable VTT voltage.
  • VREF Output: Integrated VREF generation for DDR memory.
  • Adjustable Output Voltage: Allows for customization to specific DDR memory requirements.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Under-Voltage Protection (UVP): Protects the device and load from under-voltage conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the device to prevent damage from overheating.
  • Enable Control: Allows for power sequencing.

Benefits:

  • Simplified DDR Memory Power Solution: Integrates multiple functions into a single IC.
  • High Efficiency: Minimizes power loss and heat generation.
  • Stable and Reliable Operation: Protection features ensure robust performance.
  • Small Solution Size: Reduces board space requirements.
  • Cost-Effective: Reduces the number of external components required.

Additional Details:

The RT6576EGQW requires external components, such as inductors and capacitors, to complete the power supply. The specific values of these components depend on the application requirements and the DDR memory being used. The datasheet provides detailed information on component selection and layout guidelines. The switching frequency of the buck converter is typically optimized for high efficiency and small solution size. It’s crucial to refer to the datasheet for the specific operating conditions and recommended external components to ensure optimal performance and stability. The EGQW package is a thermally enhanced package for improved heat dissipation.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,335 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess