EN
  • EN
  • DE

RT5062GQST-M3

Part No RT5062GQST-M3
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193824-RT5062GQST-M3
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5062GQST-M3 CAD Model

Description

The RT5062GQST-M3 is a highly integrated power management IC (PMIC) manufactured by Richtek. It is designed for a wide range of portable devices, including smartphones, tablets, and other battery-powered applications. This PMIC integrates multiple functions such as buck converters, LDO regulators, and a battery charger, providing a complete power management solution in a compact package.

Applications:

  • Smartphones: Power management for application processors, memory, and peripherals.
  • Tablets: Providing efficient power distribution and battery charging capabilities.
  • Portable Devices: Used in MP3 players, handheld gaming consoles, and other portable electronics.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Providing a compact and efficient power solution for Internet of Things devices.

Features:

  • Multiple Buck Converters: Integrated high-efficiency buck converters for core voltage regulation.
  • LDO Regulators: Multiple low-dropout (LDO) regulators for powering sensitive analog circuits.
  • Battery Charger: Integrated battery charger with programmable charging parameters.
  • I2C Interface: Allows for flexible configuration and monitoring via an I2C communication interface.
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits:

  • High Efficiency: Optimized for high efficiency, extending battery life in portable devices.
  • Integrated Solution: Reduces the number of external components, saving board space and cost.
  • Flexible Configuration: Programmable parameters allow for customization to specific application needs.
  • Robust Protection: Includes overvoltage, overcurrent, and thermal protection features.
  • Simplified Design: Streamlines power management design, reducing development time.

Additional Details:

The RT5062GQST-M3 integrates multiple buck converters and LDO regulators to efficiently power various system components. The integrated battery charger supports various charging profiles and includes safety features to protect the battery. The I2C interface allows for dynamic configuration of the PMIC and monitoring of key parameters such as voltage, current, and temperature. This PMIC is designed to minimize power consumption and maximize battery life, making it ideal for portable and battery-powered applications. It typically operates over a wide input voltage range and provides a stable and regulated output voltage for different loads.

You May Also Be Interested in

Intel
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess