EN
  • EN
  • DE

RT5043AGQV

Part No RT5043AGQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300093-RT5043AGQV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5043AGQV CAD Model

Description

The RT5043AGQV is a highly integrated power management IC (PMIC) from Richtek, designed for use in a variety of portable and handheld electronic devices. It is engineered to provide efficient power conversion, battery charging, and system power management functionalities, reducing component count and board space. This PMIC targets applications requiring a compact size, high efficiency, and comprehensive power control features.

Applications:

  • Tablets and mobile devices
  • Portable media players
  • Handheld gaming consoles
  • GPS navigation devices
  • Wearable technology

Features:

  • Multiple buck converters: The RT5043AGQV includes multiple high-efficiency buck (step-down) converters to supply different voltage rails for various system components.
  • Integrated LDO regulators: Low Dropout (LDO) regulators are incorporated to provide clean and stable voltage supplies for sensitive analog and digital circuits.
  • Battery charger: A built-in battery charger supports various battery chemistries, ensuring efficient and safe charging of the device's battery.
  • I2C interface: An I2C communication interface allows for flexible control and monitoring of the PMIC's functions via a microcontroller or system processor.
  • Power-good indicators: Power-good signals provide real-time status of the output voltage rails, ensuring system stability.
  • Protection features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to protect the system from damage.

Benefits:

  • Reduced board space: Integration of multiple power management functions reduces the number of discrete components required.
  • High efficiency: Efficient buck converters and LDOs help maximize battery life and reduce heat dissipation.
  • Flexible power management: The I2C interface allows for dynamic voltage scaling and power optimization based on system requirements.
  • Improved system reliability: Integrated protection features enhance system robustness and prevent failures due to voltage, current, or temperature issues.
  • Simplified design: The highly integrated nature of the RT5043AGQV simplifies the power supply design and layout process.

Additional Details:

The RT5043AGQV is optimized for low-power operation and supports various charging profiles to accommodate different battery types. This makes it an excellent choice for portable devices where battery life is a critical consideration. The specific number of buck converters and LDOs, along with their output voltage and current ratings, will vary depending on the specific configuration of the RT5043AGQV. Refer to the product datasheet for detailed technical specifications, including input voltage range, switching frequencies, thermal characteristics, and recommended operating conditions.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess