EN
  • EN
  • DE

RT5010GQW

Part No RT5010GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300089-RT5010GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5010GQW CAD Model

Description

The RT5010GQW is a highly integrated power management IC (PMIC) from Richtek designed for a variety of portable and battery-powered applications. It integrates multiple power conversion and control functions into a single chip, enabling efficient power delivery and minimizing board space. This PMIC is specifically tailored for applications requiring compact size, high efficiency, and flexible power management capabilities.

Applications:

  • Tablets and mobile devices
  • Portable media players
  • Handheld gaming consoles
  • GPS devices
  • Wearable electronics

Features:

  • Multiple buck converters: The RT5010GQW typically includes several buck (step-down) converters to provide different voltage rails for various system components.
  • LDO regulators: Integrated Low Dropout (LDO) regulators offer clean and stable voltage supplies for sensitive analog and digital circuitry.
  • Battery charger: A built-in battery charger supports various battery chemistries, ensuring efficient and safe battery charging.
  • I2C interface: An I2C interface enables flexible control and monitoring of the PMIC's functions via a microcontroller or system processor.
  • Power-good indicators: Power-good signals provide real-time status of the output voltage rails, ensuring system stability.
  • Over-voltage and over-current protection: Comprehensive protection features safeguard the system from potential damage.

Benefits:

  • Reduced board space: Integration of multiple power management functions minimizes component count and board area.
  • High efficiency: Efficient buck converters and LDOs maximize battery life and reduce heat dissipation.
  • Flexible power management: The I2C interface allows for dynamic voltage scaling and power optimization.
  • Improved system reliability: Integrated protection features enhance system robustness and prevent failures.
  • Simplified design: The highly integrated nature of the RT5010GQW simplifies the power supply design process.

Additional Details:

The RT5010GQW's efficiency performance is optimized for low power applications and its battery charging functions support various charging profiles. This makes the chip a good choice for portable systems where battery life is critical. The specific number of buck converters and LDOs, as well as their output voltage ranges, will vary depending on the specific configuration of the RT5010GQW. Refer to the product datasheet for detailed technical specifications, including input voltage range, output current capabilities, switching frequencies, and thermal characteristics.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess