EN
  • EN
  • DE

TIBPAL16L-25CN

Part No TIBPAL16L-25CN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099292-TIBPAL16L-25CN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L-25CN CAD Model

Description

The TIBPAL16L-25CN is a high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments. This integrated circuit is part of the PAL family that offers a versatile solution for implementing logic functions in electronic systems. The PAL devices are known for their ability to be programmed to perform a wide array of logic operations, making them ideal for customized applications.

Key Features

  • Speed: The TIBPAL16L-25CN boasts a high-speed performance with a maximum propagation delay of 25 nanoseconds, ensuring rapid response times for critical applications.
  • Logic Elements: It contains a matrix of AND gates that are programmable, which feed into a fixed array of OR gates to provide a wide range of combinational logic functions.
  • Programmability: Users can program the device to meet specific design requirements, which provides flexibility and reduces the need for multiple discrete components.
  • Package: This device comes in a standard 20-pin dual in-line package (DIP), which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.
  • Power Consumption: With its low power consumption, the TIBPAL16L-25CN is suitable for power-sensitive applications.

Applications

The flexibility and speed of the TIBPAL16L-25CN make it an excellent choice for a multitude of applications, including:

  • Custom logic circuits
  • State machines
  • Address decoding
  • Complex combinational logic
  • Glue logic for digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TIBPAL16L-25CN is no exception. Each device is rigorously tested to ensure it meets the high standards expected by designers and engineers. The reliability of this PAL device makes it a trusted choice for both prototyping and production-scale applications.

In conclusion, the TIBPAL16L-25CN from Texas Instruments is a versatile, high-speed programmable logic device that offers designers the flexibility to implement a wide range of logic functions with a single integrated circuit. Its ease of programming, combined with its compact package and low power consumption, makes it an ideal choice for a variety of electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess