The RT3607BCGQW is a synchronous buck controller manufactured by Richtek USA Inc. This controller is designed for applications requiring high efficiency and precise voltage regulation, such as in power supplies for computing and communication systems.
Applications
- Notebook computers
- Desktop computers
- Graphics cards
- Server power supplies
- Networking equipment
Features
- Synchronous buck controller
- High efficiency
- Adjustable output voltage
- Overcurrent protection
- Overvoltage protection
- Under-voltage lockout
Benefits
- Improved power efficiency, reducing heat generation and energy consumption.
- Precise voltage regulation for stable system performance.
- Protection against overcurrent and overvoltage conditions, preventing damage to the system.
- Ensures proper startup and shutdown sequences, enhancing system reliability.
- Compact design for space-constrained applications.
Technical Specifications
The RT3607BCGQW operates with an input voltage range of 4.5V to 25V. The output voltage is adjustable via external resistors. It features internal soft-start circuitry to limit inrush current during startup. The switching frequency is adjustable, allowing for optimization of efficiency and component size. The controller incorporates comprehensive protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and under-voltage lockout (UVLO). The package is a thermally enhanced QFN package, providing excellent heat dissipation. It utilizes a current mode control architecture for fast transient response and stable operation. External components, such as MOSFETs and inductors, are required to complete the buck converter circuit. The operating temperature range is -40°C to +85°C.