EN
  • EN
  • DE

RT34063ACN

Part No RT34063ACN
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300001-RT34063ACN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT34063ACN CAD Model

Description

The RT34063ACN is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Similar to the RT34063AC, this device integrates an internal temperature compensated reference, comparator, a controlled duty cycle oscillator with an active current limit circuit, a driver, and a high-current output switch. It is designed primarily for Step-Down, Step-Up, and Voltage-Inverting applications while requiring a minimal number of external components.

Applications:

  • Step-Down Converters: Used in applications where a higher DC voltage needs to be efficiently reduced to a lower DC voltage, such as in power supplies for microcontrollers or sensors.
  • Step-Up Converters: Employed to boost a lower DC voltage to a higher one, commonly found in battery-powered applications to drive circuits requiring a higher voltage.
  • Voltage-Inverting Converters: Generates a negative voltage from a positive voltage source, often used in applications requiring both positive and negative voltage rails.
  • Battery Chargers: Used in portable devices for charging batteries, ensuring proper charging voltage and current control.
  • LED Drivers: Provides regulated current to LEDs, maintaining consistent brightness and preventing overcurrent damage.

Features:

  • Wide Input Voltage Range: Supports a variety of input voltage sources, increasing application flexibility.
  • High Output Switch Current: Capable of delivering sufficient current for a wide range of load requirements.
  • Adjustable Output Voltage: Allows precise adjustment of the output voltage using external resistors, catering to specific voltage requirements.
  • Low Standby Current: Minimizes power consumption when the converter is not actively switching, extending battery life in portable applications.
  • Internal Current Limiting: Protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Internal Thermal Overload Protection: Shuts down the device when the junction temperature exceeds safe limits, preventing damage due to overheating.

Benefits:

  • Versatile: Suitable for a wide variety of DC-to-DC conversion needs, including step-up, step-down, and voltage inversion.
  • Cost-Effective: Integrated functionality reduces the need for external components, lowering the overall system cost.
  • Reliable: Incorporates built-in protection features to ensure stable and reliable operation under various conditions.
  • Easy to Implement: Requires minimal external components, simplifying the design and layout process.
  • Compact Design: Allows for use in space-constrained applications due to its small package size.

Additional Details:

The RT34063ACN typically operates at a fixed switching frequency, determined by an external timing capacitor. The datasheet provides detailed specifications, including recommended component values, application circuits, and PCB layout guidelines. This device is commonly used in consumer electronics, industrial control systems, and automotive applications. It provides options for implementing continuous, discontinuous, and critical conduction modes depending on the application requirements.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess