EN
  • EN
  • DE

NCP1244AD100R2G

Part No NCP1244AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CNTRLR PWM CM 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 8.9 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081953-NCP1244AD100R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1244AD100R2G CAD Model

Description

ON Semiconductor NCP1244AD100R2G Product Overview

The NCP1244AD100R2G is a high-performance fixed-frequency current-mode controller designed by ON Semiconductor for AC-DC converters. This versatile component is particularly well-suited for offline power supplies that require a robust and energy-efficient solution. The NCP1244AD100R2G integrates a host of features that make it an ideal choice for a wide range of applications, including adapters, open-frame power supplies, and auxiliary power supplies for consumer electronics, computers, and industrial systems.

Main Features and Benefits

  • Fixed-Frequency Operation: The device operates at a fixed frequency of 100 kHz, which provides a stable switching frequency for predictable EMI performance and simplifies the design of the magnetic components.
  • Current-Mode Control: The current-mode control offers excellent audio susceptibility and inherent pulse-by-pulse control, enhancing the overall performance and reliability of the power supply.
  • Adjustable Skip Cycle: This feature allows the designer to optimize efficiency at light loads, thereby reducing power consumption when the load demand is low.
  • Frequency Foldback: The NCP1244AD100R2G incorporates frequency foldback to improve efficiency at reduced output power levels and to provide a soft recovery from an overload condition.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), which contribute to the safety and longevity of the end application.
  • GreenPoint® Technology: ON Semiconductor's GreenPoint® technology ensures that the device meets various energy efficiency standards, making it an environmentally friendly choice for power supply designs.

Applications

The NCP1244AD100R2G is designed to be a versatile component suitable for a variety of applications. It is particularly useful in scenarios where power efficiency and compact design are critical. The device can be used in:

  • AC-DC Adapters for Laptops and Mobile Devices
  • Standby and Auxiliary Power Supplies
  • Open-Frame Switching Power Supplies
  • Industrial Power Supplies
  • Consumer Electronics

With its combination of performance, efficiency, and robust protection features, the NCP1244AD100R2G from ON Semiconductor stands out as a reliable choice for designers looking to create high-performance power solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9595 $62.3675
150+ $0.7872 $118.0800
230+ $0.7627 $175.4210
315+ $0.7380 $232.4700
405+ $0.7135 $288.9675
545+ $0.6396 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,686 pieces
In Stock: 6,843 pieces Factory Stock: 6,843 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess