EN
  • EN
  • DE

RP1208-33PB

Part No RP1208-33PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298308-RP1208-33PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1208-33PB CAD Model

Description

The RP1208-33PB is a low-dropout (LDO) linear regulator from Richtek USA Inc., designed for applications demanding stable voltage regulation with minimal power loss. Its key feature is its low dropout voltage, enabling it to maintain a regulated output even when the input voltage is only slightly higher than the output. This makes it suitable for battery-powered systems and other applications where input voltage can vary.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and MP3 players for powering core components.
  • Wireless Communication Devices: Powers RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices benefit from its low power consumption.
  • Industrial Control Systems: Provides stable voltage for sensors, microcontrollers, and other control circuitry.
  • Power Management in Embedded Systems: Used as a post-regulator to reduce noise and improve accuracy of voltage rails.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages.
  • Fixed Output Voltage: Provides a stable 3.3V output.
  • High Output Accuracy: Ensures precise voltage regulation for sensitive loads.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Enhanced System Reliability: Protection features safeguard against damage from over-current and overheating.
  • Improved Voltage Regulation: Provides a stable and accurate voltage output, improving the performance of connected components.
  • Compact Design: Available in small packages, ideal for space-constrained applications.
  • Reduced Power Dissipation: Low dropout voltage minimizes power loss and improves overall efficiency.

Technical Specifications: The RP1208-33PB delivers a fixed 3.3V output. The input voltage range, output current capability, dropout voltage, and other detailed electrical characteristics can be found in the official Richtek datasheet. Pay close attention to the recommended operating conditions to ensure optimal performance and longevity. The datasheet also specifies the package type, thermal resistance, and other important parameters for proper design and implementation.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Sierra Wireless
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.2472 $166.2472
2+ $160.7055 $321.4110
3+ $144.0805 $432.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess