EN
  • EN
  • DE

FSMD030-R

Part No FSMD030-R
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - SMD, 1812 SIZE / PTC Resettable Fuse 30V 300 mA Ih Surface Mount 1812 (4532 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FSMD1812
Package Tape & Reel (TR)
Voltage - Max 30V
Current - Max 100 A
Current - Hold (Ih) (Max) 300 mA
Current - Trip (It) 600 mA
Time to Trip 100 ms
Resistance - Initial (Ri) (Min) 200 mOhms
Resistance - Post Trip (R1) (Max) 1.75 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), Concave
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.028" (0.70mm)
Approval Agency cUL, TUV, UL
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 3451-FSMD030-RTR
Standard Package 50
Win Source Part Number 1153302-FSMD030-R
Ultra Librarian 3D Model Ultra Librarian FSMD030-R CAD Model

Description

The FSMD030-R is a PTC resettable fuse from RFE/Fuzetec.

  • Maximum Voltage: 30V
  • Maximum Current: 100A
  • Current Hold: 300mA
  • Current Trip: 600mA
  • Time to Trip: 100ms
  • Initial Resistance: 200mOhms
  • Packaging: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Resistance Post-Trip: 1.75 ohms
  • Temperature Range: -40°C to 85°C
  • Popularity: Medium

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0566 $58.0150
2,500+ $0.0462 $115.5000
3,850+ $0.0450 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess