EN
  • EN
  • DE

FRV040-240F

Part No FRV040-240F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 240V (265V Int) 400 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRV
Package Bulk
Product Status Active
Type -
Voltage - Max 240V (265V Int)
Current - Hold (Ih) (Max) 400 mA
Current - Trip (It) 900 mA
Current - Max 5.5 A
Time to Trip 24 s
Resistance - Initial (Ri) (Min) 600 mOhms
Resistance - Post Trip (R1) (Max) 1.9 Ohms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.453" L x 0.150" W (11.50mm x 3.80mm)
Height - Seated (Max) 0.768" (19.50mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361764-FRV040-240F
Ultra Librarian 3D Model Ultra Librarian FRV040-240F CAD Model

Description

The FRV040-240F is a PTC resettable fuse manufactured by RFE/Fuzetec.

  • Function: Circuit Protection
  • Current Rating: 5.5A
  • Maximum Voltage Rating: 240V (265V International)
  • Hold Current: 400mA
  • Trip Current: 900mA
  • Time to Trip: 24 seconds
  • Initial Resistance: 600mΩ
  • Post-Trip Resistance: 1.9Ω
  • Shape: Radial, Disc
  • Size: 0.453" (11.50mm) in length and 0.150" (3.80mm) in width
  • Mounting: Through-Hole
  • Lead Spacing: 0.201" (5.10mm)
  • Compliance: cUL, TUV, and UL

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2865 $50.1375
375+ $0.2681 $100.5375
580+ $0.2588 $150.1040
835+ $0.2403 $200.6505
1,085+ $0.2311 $250.7435
1,355+ $0.2219 $300.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess