EN
  • EN
  • DE

FRU090-30F

Part No FRU090-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 900 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 900 mA
Current - Trip (It) 1.8 A
Current - Max 100 A
Time to Trip 5.9 s
Resistance - Initial (Ri) (Min) 70 mOhms
Resistance - Post Trip (R1) (Max) 220 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.291" L x 0.118" W (7.40mm x 3.00mm)
Height - Seated (Max) 0.480" (12.20mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361789-FRU090-30F
Ultra Librarian 3D Model Ultra Librarian FRU090-30F CAD Model

Description

The FRU090-30F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec. It is designed to provide overcurrent protection in electronic devices.

  • Temperature Range: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 30V
  • Package / Case: Radial, Disc
  • Lead Spacing: 0.201" (5.10mm)
  • Mounting Type: Through Hole
  • Approval Agency: cUL, TUV, UL
  • Resistance: Initially 70 mOhms
  • Post Trip Resistance: 220 mOhms
  • Time to Trip: 5.9 seconds
  • Status: Active

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.0681
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1846 $50.7650
665+ $0.1515 $100.7475
1,025+ $0.1468 $150.4700
1,410+ $0.1420 $200.2200
1,825+ $0.1373 $250.5725
2,440+ $0.1231 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,322 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess