EN
  • EN
  • DE

FRG500-16F

Part No FRG500-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 5 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 5 A
Current - Trip (It) 8.5 A
Current - Max 100 A
Time to Trip 3.6 s
Resistance - Initial (Ri) (Min) 14 mOhms
Resistance - Post Trip (R1) (Max) 44 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.409" L x 0.118" W (10.40mm x 3.00mm)
Height - Seated (Max) 0.563" (14.30mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361713-FRG500-16F
Ultra Librarian 3D Model Ultra Librarian FRG500-16F CAD Model

Description

The RFE/Fuzetec FRG500-16F PTC Resettable Fuse provides reliable circuit protection for your electronic devices.

  • Operating Temperature: -40°C to 85°C
  • Series: FRG
  • Mounting Type: Through-Hole
  • Package/Case: Radial and Disc-shaped
  • Lead Spacing: 0.201" (5.10mm)
  • Maximum Current: 100 A
  • Maximum Voltage: 16V
  • Current Trip: 8.5 A
  • Time to Trip: 3.6 seconds
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
515+ $0.2248 $115.7720
800+ $0.2171 $173.6800
1,150+ $0.2016 $231.8400
1,490+ $0.1938 $288.7620
1,865+ $0.1861 $347.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess