EN
  • EN
  • DE

B39182B7821C710S 9

Part No B39182B7821C710S 9
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737164-B39182B7821C710S 9
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39182B7821C710S 9 CAD Model

Description

The EPCOS (TDK) B39182B7821C710S 9 is a SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used to selectively filter signals of a specific frequency, commonly employed in radio frequency (RF) applications.

Applications

  • Mobile Communication Devices: Used in cellular phones and other mobile devices to filter the desired signal while rejecting unwanted interference, improving signal clarity and overall communication quality.
  • Wireless Communication Systems: Employed in wireless communication systems, such as Wi-Fi routers and Bluetooth devices, to isolate specific frequency bands and ensure reliable data transmission.
  • Radio Receivers: Integrated into radio receivers to enhance signal selectivity, allowing the receiver to focus on the desired broadcast frequency and minimize noise and interference from other sources.
  • Television Broadcasting: Utilized in television broadcasting equipment and set-top boxes to filter the appropriate channel frequencies, ensuring clear and stable video and audio signals.
  • Automotive Systems: Applied in automotive applications, such as remote keyless entry systems and tire pressure monitoring systems, to filter RF signals for secure and reliable communication.

Features

  • High Selectivity: Designed to provide precise filtering, allowing only the desired frequency band to pass through while effectively attenuating signals outside that band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring that the desired signal is transmitted with minimal loss of power.
  • High Attenuation: Provides significant attenuation of unwanted signals and interference, improving the signal-to-noise ratio and overall system performance.
  • Compact Size: Typically manufactured in small surface-mount packages, making them suitable for use in compact electronic devices where space is limited.
  • Reliable Performance: Engineered to provide consistent and stable performance over a wide range of operating temperatures and environmental conditions.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by effectively filtering out unwanted noise and interference, resulting in better communication quality.
  • Increased System Reliability: Ensures stable and consistent performance in various operating conditions, contributing to the overall reliability and longevity of the electronic system.
  • Enhanced Communication Range: Enables wireless devices to maintain reliable connections over longer distances by improving signal sensitivity and reducing interference.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance, preventing disruptions and ensuring smooth operation.
  • Compact Design: Allows for integration into small and portable devices without significantly increasing the overall size or weight.

SAW filters are crucial components in modern communication systems, providing essential signal filtering capabilities to ensure reliable and high-quality performance. The B39182B7821C710S 9 from EPCOS (TDK) is designed to meet the demanding requirements of various RF applications, offering excellent selectivity, low insertion loss, and compact size.

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess