EN
  • EN
  • DE

SNA-586-TR1

Part No SNA-586-TR1
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 336147-SNA-586-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNA-586-TR1 CAD Model

Description

The SNA-586-TR1 is a high-performance Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for applications requiring high gain and excellent linearity. Manufactured by RF Micro Devices, this amplifier is suitable for a wide range of wireless communication systems and general-purpose amplification tasks.

Applications:

  • Cellular base stations
  • Wireless infrastructure
  • Satellite communications
  • Point-to-point radios
  • General purpose amplification

Features:

  • High gain
  • Excellent linearity
  • Low noise figure
  • High output power
  • Surface mount package

Benefits:

  • Improved signal quality in wireless communication systems
  • Extended communication range due to increased signal strength
  • Reduced distortion and interference
  • Simplified system design due to compact size
  • Enhanced reliability and performance in demanding environments

Additional Details:

The SNA-586-TR1 operates over a broad frequency range, typically from DC to several GHz, making it versatile for various applications. Its high gain ensures that weak signals are amplified effectively, while its excellent linearity minimizes distortion, leading to cleaner and more reliable communication. The device is housed in a compact surface-mount package, facilitating easy integration into circuit boards and minimizing overall system size. This amplifier is designed to operate with a specific bias voltage and current, as detailed in the manufacturer's datasheet, to achieve optimal performance. The GaAs HBT technology provides superior performance compared to traditional silicon-based amplifiers, especially at higher frequencies. The SNA-586-TR1 is often used in the driver stage of power amplifiers or as a low-noise amplifier (LNA) in receiver chains. Proper impedance matching is crucial to achieving the specified gain and output power levels. It's also important to consider thermal management to ensure long-term reliability, especially when operating at higher power levels. Detailed electrical characteristics, such as gain flatness, input and output VSWR, and power-added efficiency (PAE), are typically available in the product datasheet provided by RF Micro Devices.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,324 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess