EN
  • EN
  • DE

SBA-4089-1Z

Part No SBA-4089-1Z
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 313724-SBA-4089-1Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBA-4089-1Z CAD Model

Description

The SBA-4089-1Z is a high-linearity, high-gain amplifier manufactured by RF Micro Devices (now Qorvo). It's primarily designed for use in wireless infrastructure, particularly in cellular base stations and other high-performance RF systems. This amplifier offers excellent performance characteristics, making it suitable for demanding applications where signal integrity and minimal distortion are crucial.

Applications:

  • Cellular Base Stations: Used as a driver amplifier in the transmit path to boost signal power.
  • Wireless Infrastructure: Employed in repeaters, remote radio heads, and other components of wireless networks.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for accurate signal amplification.
  • Satellite Communications: Used in uplink and downlink chains to amplify signals.
  • Military Communications: Deployed in secure communication systems requiring high linearity.

Features:

  • High Gain: Provides substantial signal amplification, typically in the range of 20-30 dB.
  • Excellent Linearity: Exhibits low intermodulation distortion (IMD) for clean signal amplification.
  • Wideband Operation: Covers a broad frequency range, making it versatile for various applications.
  • Internally Matched: Simplifies integration by reducing the need for external matching components.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal distortion, leading to better signal fidelity.
  • Increased System Performance: High gain enhances signal strength, improving overall system performance.
  • Simplified Design: Internal matching reduces design complexity and BOM (Bill of Materials) cost.
  • Compact Solution: Small package size allows for integration into dense circuit boards.
  • Versatile Application: Wideband operation makes it suitable for various frequency bands and applications.

Additional Details:

The SBA-4089-1Z typically operates from a single positive supply voltage (e.g., +5V) and requires minimal external components for biasing. Its key specifications include a high output IP3 (Third-Order Intercept Point) for excellent linearity and a low noise figure for sensitive signal reception. The device is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Its compact QFN (Quad Flat No-leads) package offers good thermal performance, allowing for efficient heat dissipation. Detailed specifications and performance characteristics can be found in the device's datasheet.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess