EN
  • EN
  • DE

AD7405BRIZ

Part No AD7405BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD7405
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909677-AD7405BRIZ
Ultra Librarian 3D Model Ultra Librarian AD7405BRIZ CAD Model

Description

AD7405BRIZ: High-Performance, Isolated Sigma-Delta Modulator

The AD7405BRIZ from Analog Devices Inc. is a high-precision, isolated sigma-delta modulator that converts an analog input signal into a high-speed, one-bit data stream. This component is part of Analog Devices' industry-leading portfolio of data converters, designed to provide robust isolation and exceptional performance in a wide range of industrial applications such as motor control, power quality monitoring, and industrial automation systems.

Key Features:

  • Isolation: The AD7405BRIZ features Analog Devices' iCoupler® technology, providing galvanic isolation between the input and the output. This not only protects the downstream components from high voltage transients but also reduces noise and improves signal integrity.
  • Resolution and Data Rate: With a 16-bit resolution and a data rate of up to 20 MSPS (mega-samples per second), this modulator delivers high accuracy and fast data conversion, making it suitable for dynamic applications that require precise real-time data.
  • Interface: The serial interface is designed for easy integration with digital signal processors (DSPs) and microcontrollers, allowing for efficient data communication and simplifying system design.
  • Power Supply: Operating from a 5V power supply, the AD7405BRIZ is optimized for low power consumption without compromising performance.
  • Package: Housed in a compact, 16-lead SOIC package, the AD7405BRIZ saves valuable board space and is compatible with standard surface-mount technology for easy assembly and integration into various systems.

Applications:

  • Electric motor control
  • Power quality monitoring
  • Battery monitoring and management
  • Industrial automation and process control
  • Isolated data acquisition systems

The AD7405BRIZ is designed with reliability and performance in mind, ensuring that it meets the stringent requirements of industrial applications. Its robust isolation and high-speed data conversion capabilities make it an ideal choice for engineers looking to enhance system performance and safety. With the backing of Analog Devices' reputation for quality, the AD7405BRIZ is a solid investment for your data acquisition and control needs.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess