EN
  • EN
  • DE

RFXF9504TR13

Part No RFXF9504TR13
Manufacturer RF Micro Devices
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 711877-RFXF9504TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFXF9504TR13 CAD Model

Description

The RFXF9504TR13 is a high-performance, integrated front-end module (FEM) designed for wireless applications in the 5 GHz band. Manufactured by RF Micro Devices, this FEM integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive (T/R) switch, and filtering circuitry into a single compact package. This integration simplifies the design process, reduces board space, and improves overall system performance.

Applications

  • Wi-Fi 802.11a/n/ac/ax applications: Used in routers, access points, and client devices to improve signal strength and range.
  • Wireless LAN (WLAN) devices: Integrated into WLAN modules for enhanced performance.
  • IoT (Internet of Things) devices: Enables reliable wireless connectivity for IoT devices operating in the 5 GHz band.
  • Wireless video streaming: Supports high-bandwidth applications like wireless HDMI and video distribution systems.
  • Wireless gaming: Enhances the performance of wireless gaming consoles and peripherals.

Features

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies board layout.
  • High Output Power: Provides sufficient signal strength for extended range and reliable communication.
  • Low Noise Figure: Improves receiver sensitivity and signal-to-noise ratio.
  • Integrated Filtering: Suppresses unwanted signals and reduces interference.
  • Compact Package: Minimizes board space requirements.
  • 5 GHz Band Operation: Specifically designed for applications in the 5 GHz frequency range.

Benefits

  • Improved Wireless Range: The high output power of the PA extends the communication range.
  • Enhanced Receiver Sensitivity: The low noise figure of the LNA improves the receiver's ability to detect weak signals.
  • Reduced Interference: Integrated filtering minimizes the impact of unwanted signals, leading to more reliable communication.
  • Simplified Design: The integrated design reduces the complexity of the RF front-end, shortening the development cycle.
  • Lower Bill of Materials (BOM) Cost: Integrating multiple components into a single package reduces the number of discrete components required.
  • Smaller Footprint: The compact package saves valuable board space, enabling smaller and more compact device designs.

Additional Details

The RFXF9504TR13 operates in the 5 GHz frequency band and is typically supplied with a voltage of 3.3V. It features a small surface-mount package, facilitating easy integration into various wireless devices. Detailed electrical characteristics such as gain, noise figure, and output power can be found in the product datasheet provided by RF Micro Devices.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess