Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 711863-RFFC5072A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFFC5072A CAD Model

Description

The RFFC5072A is a highly integrated frequency converter manufactured by RF Micro Devices (now Qorvo). It is designed for satellite communications, radar systems, and other applications requiring precise frequency conversion.

Applications

  • Satellite communication systems
  • Radar transceivers
  • Test and measurement equipment
  • Frequency synthesizers
  • Microwave radios

Features

  • Integrated mixer: Converts RF signals to IF signals or vice versa.
  • Low noise figure: Minimizes noise contribution to the signal chain.
  • High linearity: Ensures accurate signal conversion without distortion.
  • Programmable gain control: Adjusts the gain of the converter.
  • Local oscillator (LO) buffer: Provides a stable LO signal.

Benefits

  • Simplified system design: Integrated functionality reduces component count and complexity.
  • Improved system performance: Low noise figure and high linearity enhance signal quality.
  • Increased flexibility: Programmable gain control allows for dynamic adjustment of signal levels.
  • Reduced power consumption: Optimized design minimizes power dissipation.
  • Smaller footprint: Integration reduces the overall size of the solution.

Additional Details

The RFFC5072A typically operates in the frequency range of several GHz, the exact range should be found in the data sheet. The specific LO frequency range and IF frequency range will vary depending on the application. It generally operates from a 3.3V or 5V supply. The package is usually a small surface mount package (QFN or similar). The device's performance is often characterized by its conversion gain, isolation, and image rejection. External filtering is typically required to remove unwanted signals and noise. The RFFC5072A might include features such as a frequency doubler or a prescaler. Careful impedance matching is crucial for optimal performance. The datasheet details the recommended external components and layout guidelines. The operating temperature range is also an important consideration for different environments. Spurious signal performance should be analyzed for the specific design. The LO signal must be spectrally pure. This RF converter performs up or down conversions of RF signals to an intermediate frequency.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0586 $63.1758
6+ $17.2789 $103.6734
9+ $16.7389 $150.6501
13+ $16.1990 $210.5870
16+ $15.6590 $250.5440
22+ $14.0391 $308.8602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,895 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention