EN
  • EN
  • DE

RF9957TR13

Part No RF9957TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293913-RF9957TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF9957TR13 CAD Model

Description

The RF Micro Devices RF9957TR13 is a high-performance, direct quadrature modulator (DQM) designed for various wireless communication applications. This device integrates all the necessary components for modulating baseband I and Q signals onto an RF carrier, simplifying transmitter design and reducing board space.

Applications

  • Wireless local loop (WLL)
  • Wireless data systems
  • Cable modem termination systems (CMTS) upstream transmitters
  • Point-to-point and point-to-multipoint radios
  • Software Defined Radio (SDR) platforms

Features

  • High linearity: Enables excellent signal quality and minimizes distortion.
  • Low noise floor: Ensures a clean transmitted signal with minimal interference.
  • Wide bandwidth: Supports various modulation schemes and data rates.
  • Integrated local oscillator (LO) driver: Reduces external component count and simplifies design.
  • Adjustable output power: Allows for flexible power control and optimization.
  • Single 3.3V supply operation: Simplifies power supply design.
  • Small QFN package: Minimizes board space and enables compact designs.

Benefits

  • Improved transmitter performance: The high linearity and low noise floor of the RF9957TR13 result in a cleaner, more robust transmitted signal, improving overall system performance.
  • Simplified design: The integrated LO driver and other features reduce the number of external components required, simplifying transmitter design and reducing time to market.
  • Reduced board space: The small QFN package allows for compact designs, making it ideal for space-constrained applications.
  • Lower power consumption: The single 3.3V supply operation and efficient design minimize power consumption, extending battery life in portable applications.
  • Increased reliability: The robust design and high-quality components ensure reliable operation in harsh environments.

Additional Details

The RF9957TR13 operates over a wide frequency range. It is designed to meet the demanding requirements of modern wireless communication systems. The device offers excellent gain and phase balance, minimizing EVM (Error Vector Magnitude) and improving modulation accuracy. The RF9957TR13 is typically used in conjunction with a power amplifier to achieve the desired output power level. Detailed specifications regarding frequency range, output power, and other performance parameters are available in the product datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess