EN
  • EN
  • DE

RF9822TR13

Part No RF9822TR13
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835365-RF9822TR13
Ultra Librarian 3D Model Ultra Librarian RF9822TR13 CAD Model

Description

The RF9822TR13 is a direct quadrature demodulator designed for high-performance wireless receiver applications. Originally manufactured by RF Micro Devices (now Qorvo), this device downconverts RF signals to baseband with high accuracy and minimal distortion. The 'TR13' suffix likely indicates a specific tape and reel packaging configuration for automated assembly.

Applications:

  • Cellular Communication Systems (e.g., LTE, 5G)
  • Wireless Infrastructure Receivers
  • Software-Defined Radio (SDR) Platforms
  • Test and Measurement Equipment
  • High-Performance Receivers

Features:

  • Direct Quadrature Demodulation: Enables efficient and accurate downconversion.
  • High Demodulation Accuracy: Ensures minimal signal distortion.
  • Excellent Image Rejection: Minimizes unwanted signal interference.
  • Low Noise Figure: Improves receiver sensitivity.
  • Wideband Operation: Supports a broad range of frequencies.
  • Compact Footprint: Allows for integration into space-constrained designs.

Benefits:

  • Improved Signal Quality: Enhances the reliability and performance of wireless links.
  • Increased Data Throughput: Supports higher data rates and greater bandwidth.
  • Reduced Interference: Minimizes signal degradation and improves network capacity.
  • Simplified System Design: Facilitates easier integration into complex receiver architectures.
  • Cost-Effective Solution: Offers a balance of performance and value.

Additional Details:

The RF9822TR13 is designed for applications where high linearity and minimal signal distortion are critical. The direct quadrature demodulation architecture ensures accurate downconversion of complex RF signals. Excellent image rejection performance prevents unwanted signals from interfering with the desired signal, improving overall receiver performance. The low noise figure enhances receiver sensitivity, allowing for the detection of weak signals. The wideband operation enables the RF9822TR13 to be used in various wireless standards and frequency bands. Consult the Qorvo datasheet for detailed performance specifications, such as frequency range, demodulation accuracy, image rejection, and noise figure. The datasheet will also provide guidance on selecting appropriate external components for optimal performance.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,586 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess