The RF7301TR7 is a high-performance, high-efficiency front-end module (FEM) designed for 5 GHz WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a complete front-end solution for wireless devices operating in the 5 GHz band.
Applications:
- 5 GHz WLAN applications (IEEE 802.11a/n/ac)
- Wireless routers and access points
- Wireless network interface cards (NICs)
- Smart TVs and set-top boxes
- Mobile devices (smartphones, tablets)
Features:
- Integrated PA, LNA, and T/R switch
- High PA gain and efficiency for extended range and battery life
- Low noise figure LNA for improved receiver sensitivity
- Compact surface-mount package for space-constrained applications
- Single 3.3V power supply
- RoHS compliant
Benefits:
- Reduced component count and board space
- Improved system performance with high gain and low noise
- Extended battery life in portable devices
- Simplified design and manufacturing
- Enhanced reliability and robustness
Additional Details:
The RF7301TR7 operates in the 5 GHz UNII bands, supporting data rates up to 867 Mbps (802.11ac). The integrated power amplifier delivers high output power while maintaining excellent linearity, ensuring compliance with regulatory requirements. The low noise amplifier enhances receiver sensitivity, enabling reliable communication even in weak signal environments. The transmit/receive switch provides isolation between the transmit and receive paths, preventing signal leakage and optimizing performance. The compact package and minimal external components simplify integration into a variety of WLAN devices. The RF7301TR7 is a cost-effective and high-performance solution for demanding 5 GHz WLAN applications.