EN
  • EN
  • DE

RF6561TR7

Part No RF6561TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293766-RF6561TR7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6561TR7 CAD Model

Description

The RF6561TR7 is a high-performance Front-End Module (FEM) designed for WLAN applications in the 2.4 GHz band. Manufactured by RF Micro Devices, this FEM integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and transmit/receive (T/R) switch into a single, compact module. This integration significantly reduces the component count and board space required for WLAN radio designs, simplifying the design process and reducing overall system cost.

Applications

  • Wireless Routers: Used to enhance the range and signal strength of wireless routers operating in the 2.4 GHz band.
  • Access Points: Integrated into access points for improved wireless coverage in homes, offices, and public areas.
  • Wireless Adapters: Employed in USB and PCI-e wireless adapters for desktop and laptop computers to improve connectivity.
  • IoT Devices: Incorporated into various IoT devices requiring 2.4 GHz WLAN connectivity, such as smart home hubs, security cameras, and industrial sensors.
  • Mobile Devices: Found in some mobile devices and tablets to boost WLAN performance.

Features

  • Integrated PA, LNA, and T/R Switch: Combines multiple functions into a single module, reducing board space and component count.
  • High Output Power: Delivers high output power for extended range and improved signal strength.
  • Low Noise Figure: LNA with a low noise figure ensures excellent receive sensitivity.
  • Bypass Mode: Allows the LNA to be bypassed for direct connection, offering flexibility in different operating conditions.
  • Compact Package: Small form factor enables easy integration into space-constrained applications.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz WLAN band.

Benefits

  • Increased Wireless Range: The high output power of the PA extends the wireless range of WLAN devices.
  • Improved Signal Quality: The low noise figure of the LNA enhances receive sensitivity, resulting in better signal quality.
  • Simplified Design: Integration of multiple functions reduces design complexity and time-to-market.
  • Reduced System Cost: Lower component count and smaller board space contribute to lower overall system cost.
  • Enhanced Reliability: Optimized design and component integration lead to improved reliability.

Additional Details

The RF6561TR7 operates on a single supply voltage, typically 3.3V. It is designed for efficient power consumption, making it suitable for battery-powered devices. The module’s T/R switch provides excellent isolation between the transmit and receive paths, minimizing interference. The device is typically surface-mounted using standard reflow soldering techniques. It is compliant with IEEE 802.11b/g/n standards. The TR7 suffix usually indicates a specific tape and reel packaging configuration for automated assembly.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess