EN
  • EN
  • DE

RF6260TR13

Part No RF6260TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293753-RF6260TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6260TR13 CAD Model

Description

The RF6260TR13 is a highly integrated RF transceiver from RF Micro Devices (now Qorvo), designed for various wireless communication applications. This transceiver combines a transmitter and receiver into a single chip, offering a compact and efficient solution for wireless systems.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Zigbee applications
  • ISM band radios
  • Remote control systems

Features:

  • Integrated Transmitter and Receiver: Combines both transmit and receive functionalities in a single package.
  • Frequency Range: Supports a wide range of frequencies suitable for various wireless standards.
  • Low Power Consumption: Designed for energy-efficient operation, crucial for battery-powered devices.
  • Digital Baseband Interface: Simplifies integration with digital signal processors (DSPs) and microcontrollers.
  • Adjustable Output Power: Allows for fine-tuning of transmit power to meet specific system requirements.
  • Small Form Factor: Available in a compact package, ideal for space-constrained applications.

Benefits:

  • Reduced System Cost: Integration of transmitter and receiver reduces the number of discrete components required.
  • Simplified Design: Fewer external components simplify the design process and reduce development time.
  • Extended Battery Life: Low power consumption increases the operational life of battery-powered devices.
  • Increased System Flexibility: Wide frequency range supports multiple wireless standards and applications.
  • Reduced Board Space: Compact package minimizes the footprint on the PCB.

Additional Details:

The RF6260TR13 requires an external antenna and associated matching network for optimal performance. The specific frequency range and modulation schemes supported depend on the system configuration and software implementation. Refer to the device datasheet for detailed specifications and application guidelines.

Proper PCB layout and grounding techniques are essential to minimize noise and interference. Consult the application notes and reference designs provided by Qorvo for guidance on best practices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess