EN
  • EN
  • DE

RF5515

Part No RF5515
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description 4.9GHz TO 5.85GHZ LOW NOISE AMPLIFIER WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293691-RF5515
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5515 CAD Model

Description

The RF5515 is a high-power, high-efficiency, multi-mode multi-band (MMMB) Power Amplifier Module (PAM) designed for next-generation wireless devices. Manufactured by RF Micro Devices (now Qorvo), this PAM supports cellular standards, enabling efficient and reliable signal amplification in mobile communication systems. It integrates multiple power amplifiers, input and output matching networks, and a power management controller into a single compact module.

Applications:

  • 4G LTE handsets and data devices
  • 3G/WCDMA handsets and data devices
  • 2G/GSM/GPRS/EDGE handsets and data devices
  • Mobile hotspots
  • Cellular Internet of Things (IoT) devices

Features:

  • High Efficiency: Designed to minimize power consumption and extend battery life in mobile devices.
  • Multi-Band Support: Supports multiple frequency bands, enabling global roaming and compatibility with different cellular networks.
  • Integrated Matching Networks: Simplifies the design process and reduces the number of external components required.
  • Power Management Controller: Optimizes power consumption based on the operating conditions and signal levels.
  • Compact Size: Small form factor allows for easy integration into space-constrained mobile devices.
  • High Power Output: Delivers robust signal amplification for reliable communication over long distances.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for mobile devices.
  • Global Roaming: Multi-band support enables seamless connectivity across different cellular networks worldwide.
  • Simplified Design: Integrated matching networks and power management controller reduce design complexity and time-to-market.
  • Improved Signal Quality: High power output ensures reliable communication even in challenging environments.
  • Reduced Component Count: Integration of multiple functions into a single module reduces the number of external components required.
  • Enhanced Performance: Optimized power consumption and signal amplification contribute to improved overall system performance.

The RF5515 operates across a wide range of frequencies and voltage levels, making it suitable for various mobile communication applications. Its robust design and high-performance characteristics make it an ideal choice for demanding wireless devices that require efficient and reliable signal amplification.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3555 $65.4885
16+ $7.6761 $122.8176
24+ $7.4370 $178.4880
33+ $7.1968 $237.4944
42+ $6.9566 $292.1772
56+ $6.2370 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess